Molex SMD 1A 100V Electronic Connector 71439-2464

Description
64 Pos 1mm Pitch Receptacle, Vertical, SMD, 1A, 100V Product overview: 71439-2464 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 100V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-71439-2464 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
64 Pos 1mm Pitch Receptacle, Vertical, SMD, 1A, 100V Product overview: 71439-2464 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 100V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-71439-2464 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1A 100V Electronic Connector
2027-71439-2464
SMD 1A 100V Electronic Connector 2027-71439-2464
64 Pos 1mm Pitch Receptacle, Vertical, SMD, 1A, 100V Product overview: 71439-2464 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 100V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-71439-2464 can be used for catalog matching and distributor lookup.

64 Pos 1mm Pitch Receptacle, Vertical, SMD, 1A, 100V Product overview: 71439-2464 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 100V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-71439-2464 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 71439-2464 - 721800-71439-2464 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 71439-2464
721800-71439-2464
Rectangular Connectors - 71439-2464 721800-71439-2464
Manufacturer: Molex Connector Corporation Manufacturer: Molex, LLC Win Source Part Number: 721800-71439-2464 Series: Mezzanine 71439 Packaging: Reel - TR Number of Positions: 64 Pitch: 0.039" (1.00mm) Features: Board Guide Connector Type: Receptacle, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Mated Stacking Heights: 13mm Height Above Board: 0.327" (8.30mm) Mounting: SMD Family Name: 71439 Categories: Connectors, Interconnects Manufacturer Homepage: www.molex.com Introduction Date: June 30, 2010 ECCN: EAR99 Country of Origin: China, Republic of Korea, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Molex Connector Corporation
Manufacturer: Molex, LLC
Win Source Part Number: 721800-71439-2464
Series: Mezzanine 71439
Packaging: Reel - TR
Number of Positions: 64
Pitch: 0.039" (1.00mm)
Features: Board Guide
Connector Type: Receptacle, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Mated Stacking Heights: 13mm
Height Above Board: 0.327" (8.30mm)
Mounting: SMD
Family Name: 71439
Categories: Connectors, Interconnects
Manufacturer Homepage: www.molex.com
Introduction Date: June 30, 2010
ECCN: EAR99
Country of Origin: China, Republic of Korea, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Connector, Stacking, Rcpt, 64Pos, 2Rows; Product Range Molex - 33AH2199 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 64Pos, 2Rows; Product Range Molex
33AH2199
Connector, Stacking, Rcpt, 64Pos, 2Rows; Product Range Molex 33AH2199
CONNECTOR, STACKING, RCPT, 64POS, 2ROWS; Product Range:PMC Mezzanine 71439 Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 64POS, 2ROWS; Product Range:PMC Mezzanine 71439 Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Stacking, Rcpt, 64Pos, 2Rows; Product Range Molex - 39AH6466 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 64Pos, 2Rows; Product Range Molex
39AH6466
Connector, Stacking, Rcpt, 64Pos, 2Rows; Product Range Molex 39AH6466
CONNECTOR, STACKING, RCPT, 64POS, 2ROWS; Product Range:PMC Mezzanine 71439 Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 64POS, 2ROWS; Product Range:PMC Mezzanine 71439 Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
CONN RECPT 64POS VERT 1MM SMD - 514-71439-2464 - Utmel Electronic Limited
Hong Kong, China
CONN RECPT 64POS VERT 1MM SMD
514-71439-2464
CONN RECPT 64POS VERT 1MM SMD 514-71439-2464
CONN RECPT 64POS VERT 1MM SMD

CONN RECPT 64POS VERT 1MM SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2027-71439-2464 721800-71439-2464 33AH2199 514-71439-2464
Product Name SMD 1A 100V Electronic Connector Rectangular Connectors - 71439-2464 Connector, Stacking, Rcpt, 64Pos, 2Rows; Product Range Molex CONN RECPT 64POS VERT 1MM SMD
Termination Solder Surface Mount Solder
Voltage Rating 100 volts 100 volts
Current Rating 1.0 amps 1.0 amps
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190321 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
PCB Cable Mount Twinax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Coaxial Connector; Military Connector
View Details