Molex Circular Connectors - Circular Connectors - Housings - 71439-1464 71439-1464

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039956-71439-1464 Packaging: Cut Tape Number of Positions: 8 Pitch: 2.54 mm Number of Rows: 2 Termination: SMD/SMT Contact Material: Bronze Voltage Rating: 100 V Current Rating: 1 A Number of Contacts: 64 Gender: Receptacle Housing Material: Thermoplastic Number of Circuits: 64 Orientation: Vertical Contact Plating: Gold Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 8-147741-2; 79109-1224; SSM-132-L-DV; 79109-1024; HLE-132-02-L-DV; SSM-125-L-DV; 87368-50240714391464 ; 71439-1464.; 714391464; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Glow Wire Compliant: Non-compliant
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039956-71439-1464 Packaging: Cut Tape Number of Positions: 8 Pitch: 2.54 mm Number of Rows: 2 Termination: SMD/SMT Contact Material: Bronze Voltage Rating: 100 V Current Rating: 1 A Number of Contacts: 64 Gender: Receptacle Housing Material: Thermoplastic Number of Circuits: 64 Orientation: Vertical Contact Plating: Gold Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 8-147741-2; 79109-1224; SSM-132-L-DV; 79109-1024; HLE-132-02-L-DV; SSM-125-L-DV; 87368-50240714391464 ; 71439-1464.; 714391464; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Glow Wire Compliant: Non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 71439-1464 - 1039956-71439-1464 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 71439-1464
1039956-71439-1464
Circular Connectors - Circular Connectors - Housings - 71439-1464 1039956-71439-1464
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039956-71439-1464 Packaging: Cut Tape Number of Positions: 8 Pitch: 2.54 mm Number of Rows: 2 Termination: SMD/SMT Contact Material: Bronze Voltage Rating: 100 V Current Rating: 1 A Number of Contacts: 64 Gender: Receptacle Housing Material: Thermoplastic Number of Circuits: 64 Orientation: Vertical Contact Plating: Gold Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 8-147741-2; 79109-1224; SSM-132-L-DV; 79109-1024; HLE-132-02-L-DV; SSM-125-L-DV; 87368-50240714391464 ; 71439-1464.; 714391464; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039956-71439-1464
Packaging: Cut Tape
Number of Positions: 8
Pitch: 2.54 mm
Number of Rows: 2
Termination: SMD/SMT
Contact Material: Bronze
Voltage Rating: 100 V
Current Rating: 1 A
Number of Contacts: 64
Gender: Receptacle
Housing Material: Thermoplastic
Number of Circuits: 64
Orientation: Vertical
Contact Plating: Gold
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 8-147741-2; 79109-1224; SSM-132-L-DV; 79109-1024; HLE-132-02-L-DV; SSM-125-L-DV; 87368-50240714391464; 71439-1464.; 714391464;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Electronic Connector
316-71439-1464
Electronic Connector 316-71439-1464
RECEPTACLE, 64WAY Product overview: 71439-1464 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-71439-1464 can be used for catalog matching and distributor lookup.

RECEPTACLE, 64WAY Product overview: 71439-1464 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-71439-1464 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Stacking, Rcpt, 64Pos, 2Row; Mezzanine Connector Type Molex - 03AH4187 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 64Pos, 2Row; Mezzanine Connector Type Molex
03AH4187
Connector, Stacking, Rcpt, 64Pos, 2Row; Mezzanine Connector Type Molex 03AH4187
CONNECTOR, STACKING, RCPT, 64POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 64POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Stacking, Rcpt, 64Pos, 2Row; Mezzanine Connector Type Molex - 02AH7404 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 64Pos, 2Row; Mezzanine Connector Type Molex
02AH7404
Connector, Stacking, Rcpt, 64Pos, 2Row; Mezzanine Connector Type Molex 02AH7404
CONNECTOR, STACKING, RCPT, 64POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 64POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1039956-71439-1464 71439-1464 316-71439-1464 03AH4187
Product Name Circular Connectors - Circular Connectors - Housings - 71439-1464 Electronic Connector Connector, Stacking, Rcpt, 64Pos, 2Row; Mezzanine Connector Type Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G12-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
PCI Express - 10018783-10100RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Mil Spec Circular Connectors - 107108 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details