Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1228075-71439-0364
Number of Positions: 64
Pitch: 1 mm
Number of Rows: 2
Row Spacing: 1.8 mm
Termination: SMD/SMT
Contact Material: Bronze
Voltage Rating: 100 V
Current Rating: 1 A
Number of Contacts: 64
Gender: Receptacle
Length: 35.9 mm
Housing Material: Thermoplastic
Number of Circuits: 64
Orientation: Vertical
Contact Plating: Gold
Number of Ports: 1
Number of Terminals: 64
Height: 5.3 mm
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 0714390364; 71439-0364.; 714390364;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Depth: 6.6 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Voltage Rating (AC): 100 V
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 85 °C
1mm Pitch 64 Pos 2 Row Receptacle Connector, Gold, 1A, 100V, SMT Product overview: 71439-0364 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 100V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-71439-0364 can be used for catalog matching and distributor lookup.
Board Stacking Connector, 64 Contact(s), 2 Row(s), Female, Straight, 0.039 inch Pitch, Surface Mount Terminal, Locking, White Insulator, Receptacle,
MEZZANINE 1MM BTB REC 30 SAU 64CKT ROHS COMPLIANT: YES
CONNECTOR, STACKING, RCPT, 64POS, 2ROWS; Product Range:PMC Mezzanine 71439 Series; No. of Contacts:64Contacts;
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 71439-0364 | 1228075-71439-0364 | 316-71439-0364 | 514-71439-0364 | 29AC0946 | 54AH8088 |
| Product Name | Circular Connectors - Circular Connectors - Housings - 71439-0364 | 1A 100V Electronic Connector | Board Stacking Connector, 64 Contact(s), 2 Row(s), Female, Straight, 0.039 inch Pitch, Surface Mount Terminal, Locking, White Insulator, Receptacle, | Mezzanine 1Mm Btb Rec 30 Sau 64Ckt Rohs Compliant Molex | Connector, Stacking, Rcpt, 64Pos, 2Rows; Product Range Molex | |
| Connector Type | Circular / Cylindrical Connectors | |||||
| Termination | SMD/SMT | SMD/SMT | Surface Mount | |||
| Mounting | Surface Mount |