Molex Rectangular Connectors - 0714362364 714362364

Description
Manufacturer: Molex, LLC Win Source Part Number: 852455-0714362364 Series: PMC Mezzanine 71436 Features: Position Connector Package: Tube Family Name: 071436 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 588 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 071436-2364, 71436-2364, 714362364, WM7998
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 852455-0714362364 Series: PMC Mezzanine 71436 Features: Position Connector Package: Tube Family Name: 071436 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 588 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 071436-2364, 71436-2364, 714362364, WM7998
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0714362364 - 852455-0714362364 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0714362364
852455-0714362364
Rectangular Connectors - 0714362364 852455-0714362364
Manufacturer: Molex, LLC Win Source Part Number: 852455-0714362364 Series: PMC Mezzanine 71436 Features: Position Connector Package: Tube Family Name: 071436 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 588 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 071436-2364, 71436-2364, 714362364, WM7998

Manufacturer: Molex, LLC
Win Source Part Number: 852455-0714362364
Series: PMC Mezzanine 71436
Features: Position Connector
Package: Tube
Family Name: 071436
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 588
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 071436-2364, 71436-2364, 714362364, WM7998

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
0714362364
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0714362364
CONN PLUG 64POS SMD GOLD

CONN PLUG 64POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 852455-0714362364 0714362364
Product Name Rectangular Connectors - 0714362364 Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Circular Connector Contacts - 020-0511-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details