Molex Rectangular Connectors - 0714360464 714360464

Description
Manufacturer: Molex, LLC Win Source Part Number: 857065-0714360464 Series: PMC Mezzanine 71436 Features: Position Connector Package: Reel - TR Family Name: 071436 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 480 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 071436-0464, 71436-0464, WM17226DKR, 714360464, WM17226TR, WM17226CT
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 857065-0714360464 Series: PMC Mezzanine 71436 Features: Position Connector Package: Reel - TR Family Name: 071436 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 480 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 071436-0464, 71436-0464, WM17226DKR, 714360464, WM17226TR, WM17226CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0714360464 - 857065-0714360464 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0714360464
857065-0714360464
Rectangular Connectors - 0714360464 857065-0714360464
Manufacturer: Molex, LLC Win Source Part Number: 857065-0714360464 Series: PMC Mezzanine 71436 Features: Position Connector Package: Reel - TR Family Name: 071436 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 480 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 071436-0464, 71436-0464, WM17226DKR, 714360464, WM17226TR, WM17226CT

Manufacturer: Molex, LLC
Win Source Part Number: 857065-0714360464
Series: PMC Mezzanine 71436
Features: Position Connector
Package: Reel - TR
Family Name: 071436
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 480
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 071436-0464, 71436-0464, WM17226DKR, 714360464, WM17226TR, WM17226CT

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
0714360464
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0714360464
CONN PLUG 64POS SMD GOLD

CONN PLUG 64POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 857065-0714360464 0714360464
Product Name Rectangular Connectors - 0714360464 Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Header; 10; 8 A; 125/300 V; 0.150 in.; 1.55 in.; Polyamide 6.6 - 70078494 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
 - 222S24M16 - Powell Electronics, Inc.
Nicomatic North America
View Details
Powerpole ® Connector Housing, Red - 1327-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers