Molex Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 714360164

Description
Manufacturer: Molex Win Source Part Number: 1332750-0714360164 Category: Connectors, Interconnects>Rectan gular Connectors>Arrays, Edge Type, Mezzanine (Board to Board) Packaging: Tube Number of Positions: 64 Pitch: 0.039" (1.00mm) Features: Board Guide Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Mated Stacking Heights: 8mm Height Above Board: 0.250" (6.35mm) Standard Package: 14 Mounting: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 900-0714360164,07143 60164-E,23-071436016 4,071436-0164,071436 -0164-E,714360164-E, PK-70873-0607,71436- 0164-E,WM17219,23-07 14360164-ND,71436016 4,71436-0164,WM17219 -ND Base Product Number: 071436 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332750-0714360164 Category: Connectors, Interconnects>Rectan gular Connectors>Arrays, Edge Type, Mezzanine (Board to Board) Packaging: Tube Number of Positions: 64 Pitch: 0.039" (1.00mm) Features: Board Guide Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Mated Stacking Heights: 8mm Height Above Board: 0.250" (6.35mm) Standard Package: 14 Mounting: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 900-0714360164,07143 60164-E,23-071436016 4,071436-0164,071436 -0164-E,714360164-E, PK-70873-0607,71436- 0164-E,WM17219,23-07 14360164-ND,71436016 4,71436-0164,WM17219 -ND Base Product Number: 071436 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1332750-0714360164 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1332750-0714360164
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1332750-0714360164
Manufacturer: Molex Win Source Part Number: 1332750-0714360164 Category: Connectors, Interconnects>Rectan gular Connectors>Arrays, Edge Type, Mezzanine (Board to Board) Packaging: Tube Number of Positions: 64 Pitch: 0.039" (1.00mm) Features: Board Guide Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Mated Stacking Heights: 8mm Height Above Board: 0.250" (6.35mm) Standard Package: 14 Mounting: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 900-0714360164,07143 60164-E,23-071436016 4,071436-0164,071436 -0164-E,714360164-E, PK-70873-0607,71436- 0164-E,WM17219,23-07 14360164-ND,71436016 4,71436-0164,WM17219 -ND Base Product Number: 071436 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332750-0714360164
Category: Connectors, Interconnects>Rectangular Connectors>Arrays, Edge Type, Mezzanine (Board to Board)
Packaging: Tube
Number of Positions: 64
Pitch: 0.039" (1.00mm)
Features: Board Guide
Connector Type: Plug, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Mated Stacking Heights: 8mm
Height Above Board: 0.250" (6.35mm)
Standard Package: 14
Mounting: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 900-0714360164,0714360164-E,23-0714360164,071436-0164,071436-0164-E,714360164-E,PK-70873-0607,71436-0164-E,WM17219,23-0714360164-ND,714360164,71436-0164,WM17219-ND
Base Product Number: 071436
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1381042-0714360164 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1381042-0714360164
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1381042-0714360164
Win Source Part Number: 1381042-0714360164 Category: Connectors, Interconnects>Rectan gular Connectors>Arrays, Edge Type, Mezzanine (Board to Board) Series: PMC Mezzanine 71436 Number of Positions: 64 Pitch: 0.039" (1.00mm) Features: Board Guide Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tube Mated Stacking Heights: 8mm Height Above Board: 0.250" (6.35mm) Standard Package: 14 pcs Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 45 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 071436 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381042-0714360164
Category: Connectors, Interconnects>Rectangular Connectors>Arrays, Edge Type, Mezzanine (Board to Board)
Series: PMC Mezzanine 71436
Number of Positions: 64
Pitch: 0.039" (1.00mm)
Features: Board Guide
Connector Type: Plug, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tube
Mated Stacking Heights: 8mm
Height Above Board: 0.250" (6.35mm)
Standard Package: 14 pcs
Mounting Type: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex, LLC
Base Product Number: 071436
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
0714360164
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0714360164
CONN PLUG 64POS SMD GOLD

CONN PLUG 64POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 1332750-0714360164 0714360164
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Module, Medical, 10A, 250Vac; Connector Type Schurter - 05AC7368 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details