64 Pos 2 Row 1mm Pitch Male Header, SMT, 1A, 100V Product overview: 71436-2464 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 100V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-71436-2464 can be used for catalog matching and distributor lookup.
Connector
Win Source Part Number: 1039952-71436-2464
Category: Connectors, Interconnects>Rectan
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): 104891-8; 71436-0464; 5120525-1; 5146897-1; DF9-51P-1V(69); M50-3602542; FX6-80P-0.8SV(71)071
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: 2266-71436-2464
RoHS Status: RoHS non-compliant
Multipole Connector; Gender:Plug; Number of Contacts:64; Series:Mezzanine; Connector Body Material:Liquid Crystal Polymer; Mounting Type:PC Board; Number of Rows:2; Pitch Spacing:1mm; Terminal Type:Surface Mount RoHS Compliant: Yes
Board to Board & Mezzanine Connectors IEEE 1386 PLUG 64P
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-71436-2464 | 71436-2464 | 6706495P | 6706495 | 1039952-71436-2464 | 25M5178 | 71436-2464 |
| Product Name | 1A 100V Electronic Connector | PCB Headers | PCB Headers | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Multipole Connector; Gender Molex | Connectors | |
| Gender | Male / Plug | Male / Plug | |||||
| Termination | SMD/SMT | Solder | |||||
| Voltage Rating | 100 volts | ||||||
| Current Rating | 1.0 amps | ||||||
| Geometry | Straight |