Molex Connectors 71436-2164

Description
MEZZANINE 1MM BTB PLG 30 SAU
Request a Quote Datasheet
Description
MEZZANINE 1MM BTB PLG 30 SAU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 71436-2164 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
71436-2164
Connectors 71436-2164
MEZZANINE 1MM BTB PLG 30 SAU

MEZZANINE 1MM BTB PLG 30 SAU

Buy Now
Rectangular Connectors - 71436-2164 - 848451-71436-2164 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 71436-2164
848451-71436-2164
Rectangular Connectors - 71436-2164 848451-71436-2164
Manufacturer: Molex, LLC Win Source Part Number: 848451-71436-2164 Series: * Package: Bulk Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040

Manufacturer: Molex, LLC
Win Source Part Number: 848451-71436-2164
Series: *
Package: Bulk
Categories: Uncategorized
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040

Buy Now Datasheet
PCB Headers - 4477173P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
4477173P
PCB Headers 4477173P
Molex 71436-2164 PCB Header

Molex 71436-2164 PCB Header

Supplier's Site
PCB Headers - 4477173 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
4477173
PCB Headers 4477173
Molex 71436-2164 PCB Header

Molex 71436-2164 PCB Header

Supplier's Site
PCB Headers - 1671583 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1671583
PCB Headers 1671583
Molex 71436-2164 PCB Header

Molex 71436-2164 PCB Header

Supplier's Site
Singapore, Singapore
1A 100V Electronic Connector
2027-71436-2164
1A 100V Electronic Connector 2027-71436-2164
64 Pos 1mm Pitch Vertical Header, 1A, 100V, SM Product overview: 71436-2164 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 100V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-71436-2164 can be used for catalog matching and distributor lookup.

64 Pos 1mm Pitch Vertical Header, 1A, 100V, SM Product overview: 71436-2164 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 100V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-71436-2164 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 71436-2164 - ODG (Origin Data Global)
Shenzhen, China
Connectors
71436-2164
Connectors 71436-2164
Board to Board & Mezzanine Connectors IEEE 1386 PLUG 64P SMT dual row

Board to Board & Mezzanine Connectors IEEE 1386 PLUG 64P SMT dual row

Supplier's Site Datasheet
Connector, Stacking, Header, 64Pos, 2Row; Mezzanine Connector Type Molex - 59H4013 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 64Pos, 2Row; Mezzanine Connector Type Molex
59H4013
Connector, Stacking, Header, 64Pos, 2Row; Mezzanine Connector Type Molex 59H4013
CONNECTOR, STACKING, HEADER, 64POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Connector Type:MezzanineRoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 64POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Connector Type:MezzanineRoHS Compliant: Yes

Supplier's Site Datasheet
Mezzanine 1Mm Btb Plg 30 Sau 64Ckt Rohs Compliant Molex - 26AC8580 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine 1Mm Btb Plg 30 Sau 64Ckt Rohs Compliant Molex
26AC8580
Mezzanine 1Mm Btb Plg 30 Sau 64Ckt Rohs Compliant Molex 26AC8580
MEZZANINE 1MM BTB PLG 30 SAU 64CKT ROHS COMPLIANT: YES

MEZZANINE 1MM BTB PLG 30 SAU 64CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 71436-2164 848451-71436-2164 4477173P 4477173 2027-71436-2164 71436-2164 71436-2164 59H4013 26AC8580
Product Name Connectors Rectangular Connectors - 71436-2164 PCB Headers PCB Headers 1A 100V Electronic Connector Connectors Connector, Stacking, Header, 64Pos, 2Row; Mezzanine Connector Type Molex Mezzanine 1Mm Btb Plg 30 Sau 64Ckt Rohs Compliant Molex
Connector Type Rectangular Connectors, Heavy Duty Header Connector
Geometry Straight
Category Board to Board Connector
Termination Solder Solder
Mounting Surface mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10502403ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
Headers, Male Pins - A108959-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers
High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCK-FL2G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details