Molex Circular Connectors - Circular Connectors - Housings - 71436-1864 71436-1864

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 71436-1864 - 1026095-71436-1864 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 71436-1864
1026095-71436-1864
Circular Connectors - Circular Connectors - Housings - 71436-1864 1026095-71436-1864
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026095-71436-1864 Number of Positions: 64 Pitch: 1 mm Number of Rows: 2 Termination: Solder Contact Material: Bronze Voltage Rating: 100 V Current Rating: 1 A Number of Contacts: 64 Gender: Male Housing Material: Thermoplastic Number of Circuits: 64 Orientation: Vertical Contact Plating: Gold Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 71436-2164; 71436-2864; 501190-5017; FTM-132-03-F-DV; FTM-132-03-L-DV; DF20G-50DP-1V(55)071 4361864; 714361864; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Voltage Rating (AC): 100 V Glow Wire Compliant: Non-compliant Stack Height: 8 mm

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026095-71436-1864
Number of Positions: 64
Pitch: 1 mm
Number of Rows: 2
Termination: Solder
Contact Material: Bronze
Voltage Rating: 100 V
Current Rating: 1 A
Number of Contacts: 64
Gender: Male
Housing Material: Thermoplastic
Number of Circuits: 64
Orientation: Vertical
Contact Plating: Gold
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 71436-2164; 71436-2864; 501190-5017; FTM-132-03-F-DV; FTM-132-03-L-DV; DF20G-50DP-1V(55)0714361864; 714361864;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Voltage Rating (AC): 100 V
Glow Wire Compliant: Non-compliant
Stack Height: 8 mm

Buy Now
Header Connector,pcb Mount,recept,64 Contacts,pin,0.039 Pitch,surface Mount Terminal Rohs Compliant Molex - 93M3996 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,64 Contacts,pin,0.039 Pitch,surface Mount Terminal Rohs Compliant Molex
93M3996
Header Connector,pcb Mount,recept,64 Contacts,pin,0.039 Pitch,surface Mount Terminal Rohs Compliant Molex 93M3996
Header Connector,PCB Mount,RECEPT,64 Contacts,PIN,0.039 Pitch,SURFACE MOUNT Terminal RoHS Compliant: Yes

Header Connector,PCB Mount,RECEPT,64 Contacts,PIN,0.039 Pitch,SURFACE MOUNT Terminal RoHS Compliant: Yes

Supplier's Site
Header Connector,pcb Mount,recept,64 Contacts,pin,0.039 Pitch,surface Mount Terminal Rohs Compliant Molex - 01E8907 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,64 Contacts,pin,0.039 Pitch,surface Mount Terminal Rohs Compliant Molex
01E8907
Header Connector,pcb Mount,recept,64 Contacts,pin,0.039 Pitch,surface Mount Terminal Rohs Compliant Molex 01E8907
Header Connector,PCB Mount,RECEPT,64 Contacts,PIN,0.039 Pitch,SURFACE MOUNT Terminal RoHS Compliant: Yes

Header Connector,PCB Mount,RECEPT,64 Contacts,PIN,0.039 Pitch,SURFACE MOUNT Terminal RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 71436-1864 1026095-71436-1864 93M3996
Product Name Circular Connectors - Circular Connectors - Housings - 71436-1864 Header Connector,pcb Mount,recept,64 Contacts,pin,0.039 Pitch,surface Mount Terminal Rohs Compliant Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - CC-A-35-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details