Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002313-71436-1464
Number of Positions: 64
Pitch: 1 mm
Color: Natural
Number of Rows: 2
Termination: SMD/SMT
Contact Material: Bronze
Voltage Rating: 100 V
Current Rating: 1 A
Number of Contacts: 64
Housing Material: Thermoplastic
Number of Circuits: 64
Orientation: Vertical
Contact Plating: Gold
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 71439-3164; 71439-0364; 71436-2464; 5120529-1; 1-5146896-1; 1-5146898-1071436146
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 100 V
REACH SVHC: Unknown
Lead Pitch: 1 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
Stack Height: 8 mm
Connector
Board Stacking Connector, 64 Contact(s), 2 Row(s), Male, Straight, 0.039 inch Pitch, Surface Mount Terminal, Locking, White Insulator, Plug, LEAD FREE Product overview: 71436-1464 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-71436-1464 can be used for catalog matching and distributor lookup.
CONNECTOR, STACKING, HEADER, 64POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:64Contacts;
CONNECTOR, STACKING, HEADER, 64POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:64Contacts;
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1002313-71436-1464 | 71436-1464 | 2027-71436-1464 | 03AH4186 |
| Product Name | Circular Connectors - Circular Connectors - Housings - 71436-1464 | SMD Electronic Connector | Connector, Stacking, Header, 64Pos, 2Row; Mezzanine Connector Type Molex | |
| Connector Type | Circular / Cylindrical Connectors |