STACKING CONNECTOR, PLUG, 64POS, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:64Contacts;
Header Connector,PCB Mount,RECEPT,64 Contacts,PIN,0.039 Pitch,SURFACE MOUNT Terminal
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 26H0047 | 93M3991 |
| Product Name | Stacking Connector, Plug, 64Pos, 1Mm; Mezzanine Connector Type Molex | Header Connector,pcb Mount,recept,64 Contacts,pin,0.039 Pitch,surface Mount Terminal Molex |
| Mounting | Surface Mount |