Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003073-71436-0464
Packaging: Cut Tape
Number of Positions: 64
Pitch: 1 mm
Color: Natural
Number of Rows: 2
Row Spacing: 3.7 mm
Termination: SMD/SMT
Contact Material: Bronze
Voltage Rating: 100 V
Current Rating: 1 A
Number of Contacts: 64
Gender: Male
Length: 35.9 mm
Housing Material: Thermoplastic
Number of Circuits: 64
Orientation: Vertical
Contact Plating: Gold
Mounting: SMD (SMT)
Plating: Tin
Width: 6.35 mm
Categories: Circular Connectors - Housings
Case / Package: Metal
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 71436-2464; 5120527-1; 5146888-1; 5120534-1; 5120525-1; 5120526-10714360464;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 6.1 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 100 V
REACH SVHC: Unknown
Lead Pitch: 1 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
Stack Height: 8 mm
1mm Pitch 64 Pos 2 Row Vertical Mezzanine Connector, 1A, 100V, Gold Product overview: 71436-0464 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 100V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-71436-0464 can be used for catalog matching and distributor lookup.
| Heilind Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 71436-0464 | 1003073-71436-0464 | 316-71436-0464 |
| Product Name | Connectors Data & Signal | Circular Connectors - Circular Connectors - Housings - 71436-0464 | 1A 100V Electronic Connector |
| Connector Type | Circular / Cylindrical Connectors | ||
| Termination | SMD/SMT | SMD/SMT | |
| Mounting | SMD (SMT) |