Molex Connector, Stacking, Header, 64Pos, 2Row; Product Range Molex 71436-0464

Description
CONNECTOR, STACKING, HEADER, 64POS, 2ROW; Product Range:PMC Mezzanine 71436 Series; No. of Contacts:64Contacts; Gender:Header; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STACKING, HEADER, 64POS, 2ROW; Product Range:PMC Mezzanine 71436 Series; No. of Contacts:64Contacts; Gender:Header; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, Header, 64Pos, 2Row; Product Range Molex - 37AC1330 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 64Pos, 2Row; Product Range Molex
37AC1330
Connector, Stacking, Header, 64Pos, 2Row; Product Range Molex 37AC1330
CONNECTOR, STACKING, HEADER, 64POS, 2ROW; Product Range:PMC Mezzanine 71436 Series; No. of Contacts:64Contacts; Gender:Header; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 64POS, 2ROW; Product Range:PMC Mezzanine 71436 Series; No. of Contacts:64Contacts; Gender:Header; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Stacking, Header, 64Pos, 2Row; Product Range Molex - 37AC1331 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 64Pos, 2Row; Product Range Molex
37AC1331
Connector, Stacking, Header, 64Pos, 2Row; Product Range Molex 37AC1331
CONNECTOR, STACKING, HEADER, 64POS, 2ROW; Product Range:PMC Mezzanine 71436 Series; No. of Contacts:64Contacts; Gender:Header; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 64POS, 2ROW; Product Range:PMC Mezzanine 71436 Series; No. of Contacts:64Contacts; Gender:Header; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 37AC1330
Product Name Connector, Stacking, Header, 64Pos, 2Row; Product Range Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

IC Socket Adapters - 9195532 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Mounting Surface mount
View Details
Headers & Wire Housings - B5740-206-F-D-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details