The Mezzanine 1Mm Btb Plg 30 Sau 64Ckt is a surface mount, dual-row connector designed for board-to-board applications, compliant with IEEE 1386 standards. It features 64 circuits with a maximum current rating of 1.0A and a voltage rating of 100V. The connector has a vertical stacking orientation and an unmated height of 6.35mm, with a mated height of 8.00mm. It is constructed from high-temperature thermoplastic and phosphor bronze, with gold plating on the mating surfaces and tin plating on the termination. The product is RoHS compliant and operates within a temperature range of -55°C to +85°C. It is packaged in tubes and is suitable for reflow soldering processes.
Connector
Stacking Board Connector, 71436 Series, Plug, 1 mm, 64, Surface Mount, Gold Plated Contacts RoHS Compliant: Yes
MEZZANINE 1MM BTB PLG 30 SAU 64CKT ROHS COMPLIANT: YES
Board-To-Board Connector, Mezzanine 71436 Series, Surface Mount, Plug, 64, 1 mm RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 4477151 | 4477151P | 71436-0164 | 93M3986 | 15J8844 |
| Product Name | PCB Headers | PCB Headers | Stacking Board Connector, 71436 Series, Plug, 1 Mm, 64, Surface Mount, Gold Plated Contacts Rohs Compliant Molex | Board-To-Board Connector, Mezzanine 71436 Series, Surface Mount, Plug, 64, 1 Mm Rohs Compliant Molex | |
| Category | Board to Board Connector | ||||
| Connector Type | Header Connector | Board to Board Connector | |||
| Termination | Solder | ||||
| Mounting | Surface mount |