Molex Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors 714300013

Description
Win Source Part Number: 1341248-0714300013 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors Series: Ultra+ VHDCI 71430 Type: SCSI+, VHDCI Number of Positions: 68 Features: Board Lock, Shielded Connector Type: Receptacle Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Tube Connector Style: Outer Shroud Contacts Standard Package: 273 Flange Feature: Housing/Shell (M2.6) Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 071430 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1341248-0714300013 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors Series: Ultra+ VHDCI 71430 Type: SCSI+, VHDCI Number of Positions: 68 Features: Board Lock, Shielded Connector Type: Receptacle Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Tube Connector Style: Outer Shroud Contacts Standard Package: 273 Flange Feature: Housing/Shell (M2.6) Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 071430 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors - 1341248-0714300013 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
1341248-0714300013
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors 1341248-0714300013
Win Source Part Number: 1341248-0714300013 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors Series: Ultra+ VHDCI 71430 Type: SCSI+, VHDCI Number of Positions: 68 Features: Board Lock, Shielded Connector Type: Receptacle Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Tube Connector Style: Outer Shroud Contacts Standard Package: 273 Flange Feature: Housing/Shell (M2.6) Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 071430 Product Status: Obsolete

Win Source Part Number: 1341248-0714300013
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
Series: Ultra+ VHDCI 71430
Type: SCSI+, VHDCI
Number of Positions: 68
Features: Board Lock, Shielded
Connector Type: Receptacle
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tube
Connector Style: Outer Shroud Contacts
Standard Package: 273
Flange Feature: Housing/Shell (M2.6)
Mounting Type: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Molex
Base Product Number: 071430
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1341248-0714300013
Product Name Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
Connector Type Centronics Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin Test Probe -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
Circular Plastic Connector D02-P-B-706-M-R-H-Th Hypertronics - 22AC4134 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details