Molex Connector, Vhdci, Rcpt, 68Pos, Th; No. Of Contacts Molex 71430-0268

Description
CONNECTOR, VHDCI, RCPT, 68POS, TH; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:VHDCI; Contact Termination Type:Through Hole; Product Range:Ultra+ VHDCI 71430 Series; Connector Mounting:PCB Mount; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, VHDCI, RCPT, 68POS, TH; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:VHDCI; Contact Termination Type:Through Hole; Product Range:Ultra+ VHDCI 71430 Series; Connector Mounting:PCB Mount; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Vhdci, Rcpt, 68Pos, Th; No. Of Contacts Molex - 59H4004 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Vhdci, Rcpt, 68Pos, Th; No. Of Contacts Molex
59H4004
Connector, Vhdci, Rcpt, 68Pos, Th; No. Of Contacts Molex 59H4004
CONNECTOR, VHDCI, RCPT, 68POS, TH; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:VHDCI; Contact Termination Type:Through Hole; Product Range:Ultra+ VHDCI 71430 Series; Connector Mounting:PCB Mount; No. of Rows:2Rows RoHS Compliant: Yes

CONNECTOR, VHDCI, RCPT, 68POS, TH; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:VHDCI; Contact Termination Type:Through Hole; Product Range:Ultra+ VHDCI 71430 Series; Connector Mounting:PCB Mount; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59H4004
Product Name Connector, Vhdci, Rcpt, 68Pos, Th; No. Of Contacts Molex
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
CHAMELEON PLUG - 027-6A03-KKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details