Molex Memory Connectors - Inline Module Sockets - 71243-3002 71243-3002

Description
Manufacturer: Molex Connector Corporation Manufacturer: Molex, LLC Win Source Part Number: 729132-71243-3002 Series: 71243 Packaging: Tray Number of Positions: 184 Mounting Style: Through Hole Features: Board Guide, Board Lock, Latches Contact Finish: Gold Contact Finish Thickness: Flash Connector Style: DIMM Mounting Feature: Normal, Standard - Top Memory Type: DDR SDRAM Standards: MO-206 Part Status: Obsolete(EOL) Family Name: 71243 Categories: Connectors, Interconnects Manufacturer Homepage: www.molex.com Alternative Parts (Cross-Reference): 390241-4; Introduction Date: July 01, 2010 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: End of life (Obsolete) Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex Connector Corporation Manufacturer: Molex, LLC Win Source Part Number: 729132-71243-3002 Series: 71243 Packaging: Tray Number of Positions: 184 Mounting Style: Through Hole Features: Board Guide, Board Lock, Latches Contact Finish: Gold Contact Finish Thickness: Flash Connector Style: DIMM Mounting Feature: Normal, Standard - Top Memory Type: DDR SDRAM Standards: MO-206 Part Status: Obsolete(EOL) Family Name: 71243 Categories: Connectors, Interconnects Manufacturer Homepage: www.molex.com Alternative Parts (Cross-Reference): 390241-4; Introduction Date: July 01, 2010 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: End of life (Obsolete) Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - Inline Module Sockets - 71243-3002 - 729132-71243-3002 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Inline Module Sockets - 71243-3002
729132-71243-3002
Memory Connectors - Inline Module Sockets - 71243-3002 729132-71243-3002
Manufacturer: Molex Connector Corporation Manufacturer: Molex, LLC Win Source Part Number: 729132-71243-3002 Series: 71243 Packaging: Tray Number of Positions: 184 Mounting Style: Through Hole Features: Board Guide, Board Lock, Latches Contact Finish: Gold Contact Finish Thickness: Flash Connector Style: DIMM Mounting Feature: Normal, Standard - Top Memory Type: DDR SDRAM Standards: MO-206 Part Status: Obsolete(EOL) Family Name: 71243 Categories: Connectors, Interconnects Manufacturer Homepage: www.molex.com Alternative Parts (Cross-Reference): 390241-4; Introduction Date: July 01, 2010 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: End of life (Obsolete) Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Molex Connector Corporation
Manufacturer: Molex, LLC
Win Source Part Number: 729132-71243-3002
Series: 71243
Packaging: Tray
Number of Positions: 184
Mounting Style: Through Hole
Features: Board Guide, Board Lock, Latches
Contact Finish: Gold
Contact Finish Thickness: Flash
Connector Style: DIMM
Mounting Feature: Normal, Standard - Top
Memory Type: DDR SDRAM
Standards: MO-206
Part Status: Obsolete(EOL)
Family Name: 71243
Categories: Connectors, Interconnects
Manufacturer Homepage: www.molex.com
Alternative Parts (Cross-Reference): 390241-4;
Introduction Date: July 01, 2010
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 729132-71243-3002
Product Name Memory Connectors - Inline Module Sockets - 71243-3002
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Banana Socket, Large Diameter Exit Hole - 9251 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details