Molex Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 712261025

Description
Win Source Part Number: 1340686-0712261025 Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies Series: 71226 Number of Positions: 10 Pitch: 0.039" (1.00mm) Features: Zero Insertion Force (ZIF) Termination: Kinked Pin Contact Finish: Tin Contact Finish Thickness: 196.9µin (5.00µm) Package: Tray Contact Material: Phosphor Bronze Voltage Rating: 125V Height Above Board: 0.236" (6.00mm) Flat Flex Type: FFC Connector/Contact Type: Contacts, Vertical - 1 Sided FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Tapered Housing Material: Polyamide (PA) , Nylon, Glass Filled Actuator Material: Liquid Crystal Polymer (LCP) , Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: Natural Standard Package: 1 Mating Cycles: 5 Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 80°C Actuator Color: Blue ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Mfr: Molex Base Product Number: 071226 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1340686-0712261025 Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies Series: 71226 Number of Positions: 10 Pitch: 0.039" (1.00mm) Features: Zero Insertion Force (ZIF) Termination: Kinked Pin Contact Finish: Tin Contact Finish Thickness: 196.9µin (5.00µm) Package: Tray Contact Material: Phosphor Bronze Voltage Rating: 125V Height Above Board: 0.236" (6.00mm) Flat Flex Type: FFC Connector/Contact Type: Contacts, Vertical - 1 Sided FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Tapered Housing Material: Polyamide (PA) , Nylon, Glass Filled Actuator Material: Liquid Crystal Polymer (LCP) , Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: Natural Standard Package: 1 Mating Cycles: 5 Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 80°C Actuator Color: Blue ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Mfr: Molex Base Product Number: 071226 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies - 1340686-0712261025 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
1340686-0712261025
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 1340686-0712261025
Win Source Part Number: 1340686-0712261025 Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies Series: 71226 Number of Positions: 10 Pitch: 0.039" (1.00mm) Features: Zero Insertion Force (ZIF) Termination: Kinked Pin Contact Finish: Tin Contact Finish Thickness: 196.9µin (5.00µm) Package: Tray Contact Material: Phosphor Bronze Voltage Rating: 125V Height Above Board: 0.236" (6.00mm) Flat Flex Type: FFC Connector/Contact Type: Contacts, Vertical - 1 Sided FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Tapered Housing Material: Polyamide (PA) , Nylon, Glass Filled Actuator Material: Liquid Crystal Polymer (LCP) , Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: Natural Standard Package: 1 Mating Cycles: 5 Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 80°C Actuator Color: Blue ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Mfr: Molex Base Product Number: 071226 Product Status: Obsolete

Win Source Part Number: 1340686-0712261025
Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Series: 71226
Number of Positions: 10
Pitch: 0.039" (1.00mm)
Features: Zero Insertion Force (ZIF)
Termination: Kinked Pin
Contact Finish: Tin
Contact Finish Thickness: 196.9µin (5.00µm)
Package: Tray
Contact Material: Phosphor Bronze
Voltage Rating: 125V
Height Above Board: 0.236" (6.00mm)
Flat Flex Type: FFC
Connector/Contact Type: Contacts, Vertical - 1 Sided
FFC, FCB Thickness: 0.30mm
Locking Feature: Slide Lock
Cable End Type: Tapered
Housing Material: Polyamide (PA) , Nylon, Glass Filled
Actuator Material: Liquid Crystal Polymer (LCP) , Glass Filled
Material Flammability Rating: UL94 V-0
Housing Color: Natural
Standard Package: 1
Mating Cycles: 5
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 80°C
Actuator Color: Blue
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Mfr: Molex
Base Product Number: 071226
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1340686-0712261025
Product Name Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Termination Kinked Pin
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Modular Connectors / Ethernet Connectors - 102C04 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details