PC Board Connector; Connector Type:FFC/FPC; Gender:Receptacle; No. of Contacts:6; Pitch Spacing:1mm; Contact Termination:Through Hole; Contact Material:Copper Alloy; Series:71226; Contact Plating:Tin; No. of Rows:1 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 50H8230 |
| Product Name | Pc Board Connector; Connector Type Molex |
| Termination | Through Hole |