Molex Heavy Duty Contact, Crimp, 16Awg; Product Range Molex/gwconnect 7100.4215.0

Description
HEAVY DUTY CONTACT, CRIMP, 16AWG; Product Range:93601 Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, CRIMP, 16AWG; Product Range:93601 Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Crimp, 16Awg; Product Range Molex/gwconnect - 76Y5768 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Crimp, 16Awg; Product Range Molex/gwconnect
76Y5768
Heavy Duty Contact, Crimp, 16Awg; Product Range Molex/gwconnect 76Y5768
HEAVY DUTY CONTACT, CRIMP, 16AWG; Product Range:93601 Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy RoHS Compliant: Yes

HEAVY DUTY CONTACT, CRIMP, 16AWG; Product Range:93601 Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 76Y5768
Product Name Heavy Duty Contact, Crimp, 16Awg; Product Range Molex/gwconnect
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-14-0144-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
1.0mm Tungsten Electrodes (Pack of 15) -  - Sunstone Engineering
Specs
Material Tungsten
Shape / Form Button
Applications Welding Electrodes
View Details