HEAVY DUTY CONTACT, CRIMP, 22AWG; Product Range:93601 Series; Contact Gender:Pin; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 76Y5764 |
| Product Name | Heavy Duty Contact, Crimp, 22Awg; Product Range Molex/gwconnect |
| Type | Contact |