HEAVY DUTY CONTACT, SOCKET, CRIMP, 18AWG; Product Range:93601 Series; Contact Gender:Socket; Wire Size AWG Max:18AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 76Y5761 |
| Product Name | Heavy Duty Contact, Socket, Crimp, 18Awg; Product Range Molex/gwconnect |
| Type | Contact |