Molex Heavy Duty Contact, Socket, Crimp, 20Awg; Product Range Molex/gwconnect 7100.4202.0

Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 20AWG; Product Range:93601 Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 20AWG; Product Range:93601 Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Socket, Crimp, 20Awg; Product Range Molex/gwconnect - 76Y5759 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Socket, Crimp, 20Awg; Product Range Molex/gwconnect
76Y5759
Heavy Duty Contact, Socket, Crimp, 20Awg; Product Range Molex/gwconnect 76Y5759
HEAVY DUTY CONTACT, SOCKET, CRIMP, 20AWG; Product Range:93601 Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy RoHS Compliant: Yes

HEAVY DUTY CONTACT, SOCKET, CRIMP, 20AWG; Product Range:93601 Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 76Y5759
Product Name Heavy Duty Contact, Socket, Crimp, 20Awg; Product Range Molex/gwconnect
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2208762-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Cadmium Anode - 3010A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 2" Diameter Balls
OD / Width 2 inch (50.8 mm)
View Details