Molex Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 709282022

Description
Win Source Part Number: 1352037-0709282022 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Series: Low Force Helix (LFH) 70928 Number of Positions: 60 Color: Black Features: Board Lock, Shielded Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 4 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tube Contact Material: Copper Alloy Connector Style: D-Type, Board to Board, Matrix Voltage Rating: 40V Material Flammability Rating: UL94 V-0 Standard Package: 336 Flange Feature: Housing/Shell (M3) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Liquid Crystal Polymer (LCP) , Glass Filled Shell Size, Connector Layout: 0.050 Pitch x 0.050 Row to Row Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 80°C Backset Spacing: 0.208" (5.28mm) ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 070928 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1352037-0709282022 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Series: Low Force Helix (LFH) 70928 Number of Positions: 60 Color: Black Features: Board Lock, Shielded Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 4 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tube Contact Material: Copper Alloy Connector Style: D-Type, Board to Board, Matrix Voltage Rating: 40V Material Flammability Rating: UL94 V-0 Standard Package: 336 Flange Feature: Housing/Shell (M3) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Liquid Crystal Polymer (LCP) , Glass Filled Shell Size, Connector Layout: 0.050 Pitch x 0.050 Row to Row Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 80°C Backset Spacing: 0.208" (5.28mm) ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 070928 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1352037-0709282022 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1352037-0709282022
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1352037-0709282022
Win Source Part Number: 1352037-0709282022 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Series: Low Force Helix (LFH) 70928 Number of Positions: 60 Color: Black Features: Board Lock, Shielded Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 4 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tube Contact Material: Copper Alloy Connector Style: D-Type, Board to Board, Matrix Voltage Rating: 40V Material Flammability Rating: UL94 V-0 Standard Package: 336 Flange Feature: Housing/Shell (M3) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Liquid Crystal Polymer (LCP) , Glass Filled Shell Size, Connector Layout: 0.050 Pitch x 0.050 Row to Row Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 80°C Backset Spacing: 0.208" (5.28mm) ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 070928 Product Status: Obsolete

Win Source Part Number: 1352037-0709282022
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Series: Low Force Helix (LFH) 70928
Number of Positions: 60
Color: Black
Features: Board Lock, Shielded
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 4
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tube
Contact Material: Copper Alloy
Connector Style: D-Type, Board to Board, Matrix
Voltage Rating: 40V
Material Flammability Rating: UL94 V-0
Standard Package: 336
Flange Feature: Housing/Shell (M3)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Liquid Crystal Polymer (LCP) , Glass Filled
Shell Size, Connector Layout: 0.050 Pitch x 0.050 Row to Row
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 80°C
Backset Spacing: 0.208" (5.28mm)
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex
Base Product Number: 070928
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1352037-0709282022
Product Name Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC 90° Plug - 110249 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details