Manufacturer: Molex
Category: Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies
Series: Low Force Helix (LFH) 70928
Package: Tube
Product Status: Obsolete
Connector Style: D-Type, Board to Board, Matrix
Connector Type: Receptacle, Female Sockets
Number of Positions: 60
Mounting Type: Board Edge, Through Hole, Right Angle
Shell Size, Connector Layout: 0.050 Pitch x 0.050 Row to Row
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies |
| Mounting | Board Edge, Through Hole, Right Angle |