I forgot my password.
Don't have an account?
CONNECTOR, I/O, RCPT, 60POS, SMT; No. of Contacts:60Contacts; Gender:Receptacle; Connector Type:I/O; Contact Termination Type:Surface Mount; Product Range:LFH 70928 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes