Molex Circular Connectors - Circular Connectors - Housings - 705550078 705550078

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1195299-705550078 Number of Positions: 9 Pitch: 2.54 mm Color: Black Connector Type: Male Pin Number of Rows: 1 Termination: Solder Fastening Type: Latch Contact Mating Length: 6.096 mm Current Rating: 3 A Length: 26.31 mm Housing Material: Polyester Number of Circuits: 8 Orientation: Right Angle Contact Plating: Gold Housing Color: Black Contact Resistance: 15 mΩ Material: Brass Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 70555-0078; A-70555-0078; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Depth: 13.59 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 105 °C
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1195299-705550078 Number of Positions: 9 Pitch: 2.54 mm Color: Black Connector Type: Male Pin Number of Rows: 1 Termination: Solder Fastening Type: Latch Contact Mating Length: 6.096 mm Current Rating: 3 A Length: 26.31 mm Housing Material: Polyester Number of Circuits: 8 Orientation: Right Angle Contact Plating: Gold Housing Color: Black Contact Resistance: 15 mΩ Material: Brass Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 70555-0078; A-70555-0078; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Depth: 13.59 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 105 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 705550078 - 1195299-705550078 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 705550078
1195299-705550078
Circular Connectors - Circular Connectors - Housings - 705550078 1195299-705550078
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1195299-705550078 Number of Positions: 9 Pitch: 2.54 mm Color: Black Connector Type: Male Pin Number of Rows: 1 Termination: Solder Fastening Type: Latch Contact Mating Length: 6.096 mm Current Rating: 3 A Length: 26.31 mm Housing Material: Polyester Number of Circuits: 8 Orientation: Right Angle Contact Plating: Gold Housing Color: Black Contact Resistance: 15 mΩ Material: Brass Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 70555-0078; A-70555-0078; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Depth: 13.59 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1195299-705550078
Number of Positions: 9
Pitch: 2.54 mm
Color: Black
Connector Type: Male Pin
Number of Rows: 1
Termination: Solder
Fastening Type: Latch
Contact Mating Length: 6.096 mm
Current Rating: 3 A
Length: 26.31 mm
Housing Material: Polyester
Number of Circuits: 8
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Black
Contact Resistance: 15 mΩ
Material: Brass
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 70555-0078; A-70555-0078;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Depth: 13.59 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 105 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1195299-705550078
Product Name Circular Connectors - Circular Connectors - Housings - 705550078
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-CNF08-S3SP0-BP5-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 30 volts
View Details
2 suppliers
50 Ohm ARINC Size 5 Pin - 110786 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details