Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997136-70555-0043
Number of Positions: 9
Pitch: 2.54 mm
Color: Black
Connector Type: Male Pin
Number of Rows: 1
Termination: Solder
Contact Mating Length: 6.096 mm
Contact Material: Bronze
Current Rating: 3 A
Length: 26.31 mm
Housing Material: Polyester
Number of Circuits: 8
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Black
Contact Resistance: 30 mΩ
Material: Brass
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 70553-0107; TSW-107-08-L-S-RA; TSW-106-08-L-S-RA; 216602-4; TSW-104-08-G-S-RA; 1-216602-00705550043
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 13.59 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Connector
WTB CONN, HEADER, 9POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:SL 70555 Series RoHS Compliant: Yes
| Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 997136-70555-0043 | 70555-0043 | 01AH1615 |
| Product Name | Circular Connectors - Circular Connectors - Housings - 70555-0043 | Wtb Conn, Header, 9Pos, 1Row, 2.54Mm; Connector Systems Molex | |
| Connector Type | Circular / Cylindrical Connectors |