Connector
CGRID SL SRD HDR RA 120 TPG 1 AU 6CKT
6 Pos 1 Row RA Header, 2.54mm Pitch, 3A, 250V, Gold Plated Product overview: 70555-0040 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-70555-0040 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039911-70555-0040
Number of Positions: 6
Pitch: 2.54 mm
Color: Black
Number of Rows: 1
Termination: Through Hole
Contact Material: Bronze
Voltage Rating: 250 V
Current Rating: 3 A
Number of Contacts: 6
Gender: Female
Housing Material: Thermoplastic
Number of Circuits: 6
Orientation: Right Angle
Contact Plating: Gold
Operating Supply Voltage: 250 V
Contact Resistance: 30 mΩ
Material: Brass
Contact Gender: Male
Plating: Tin
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 5-103325-6; 70555-0039; 535676-5; 5535676-5; 22-16-2060; 534237-4; 90147-12060705550040
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Lead Pitch: 2.54 mm
ELV: Compliant
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
CONNECTOR, HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar
| Powell Electronics, Inc. | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 70555-0040 | 70555-0040 | 316-70555-0040 | 1039911-70555-0040 | 88F4777 |
| Product Name | Connectors Ribbon & FFC | 3A 250V Electronic Connector | Circular Connectors - Circular Connectors - Housings - 70555-0040 | Connector, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Molex | |
| Gender | Female / Jack | ||||
| Termination | Through Hole | Through Hole | Through Hole | ||
| Voltage Rating | 250 volts | 250 volts |