Connector
Board Connector, 5 Contact(s), 1 Row(s), Male, Right Angle, 0.1 inch Pitch, Solder Terminal, Guide Slot, Black Insulator, Receptacle, N Product overview: 70555-0039 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-70555-0039 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033857-70555-0039
Number of Positions: 5
Pitch: 2.54 mm
Color: Black
Number of Rows: 1
Termination: Through Hole
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 3 A
Number of Contacts: 5
Gender: Female
Length: 9.7 mm
Housing Material: Thermoplastic
Number of Circuits: 5
Orientation: Right Angle
Contact Plating: Gold
Contact Resistance: 30 mΩ
Height: 3.69 mm
Material: Brass
Number of Pins: 5
Plating: Tin
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 6-6447141-2; 70555-0040; 22-17-3052; 22-16-2050; 103957-4; 281711-5; 75915-305LF070555003
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 2.03 mm
Mount: Cable, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Lead Pitch: 2.54 mm
ELV: Compliant
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
CONNECTOR, HEADER, 5POS, 1ROWS, 2.54MM; Connector Systems:Wire-to-Boar
| Heilind Electronics, Inc. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 70555-0039 | 70555-0039 | 2027-70555-0039 | 1033857-70555-0039 | 56R5850 |
| Product Name | Connectors | Electronic Connector | Circular Connectors - Circular Connectors - Housings - 70555-0039 | Connector, Header, 5Pos, 1Rows, 2.54Mm; Connector Systems Molex | |
| Termination | Solder | Through Hole | Through Hole Right Angle |