Molex Connector, Header, 7Pos, 1Row, 2.54Mm; Connector Systems Molex 70555-0006

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 7Pos, 1Row, 2.54Mm; Connector Systems Molex - 01AH1613 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 7Pos, 1Row, 2.54Mm; Connector Systems Molex
01AH1613
Connector, Header, 7Pos, 1Row, 2.54Mm; Connector Systems Molex 01AH1613
CONNECTOR, HEADER, 7POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:SL 70555 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 7POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:SL 70555 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70555-0006 01AH1613
Product Name Connector, Header, 7Pos, 1Row, 2.54Mm; Connector Systems Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
HPH Series: High Density Signal PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details