Molex 3A 250V Electronic Connector 70555-0004

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
3A 250V Electronic Connector
316-70555-0004
3A 250V Electronic Connector 316-70555-0004
5 Pos, 1 Row, RA Header, 2.54mm Pitch, 3A, 250V Product overview: 70555-0004 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-70555-0004 can be used for catalog matching and distributor lookup.

5 Pos, 1 Row, RA Header, 2.54mm Pitch, 3A, 250V Product overview: 70555-0004 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-70555-0004 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Header, 5Pos, 1Row, 2.54Mm; Connector Systems Molex - 01AH8725 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 5Pos, 1Row, 2.54Mm; Connector Systems Molex
01AH8725
Connector, Header, 5Pos, 1Row, 2.54Mm; Connector Systems Molex 01AH8725
CONNECTOR, HEADER, 5POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:SL 70555 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 5POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:SL 70555 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 70555-0004 316-70555-0004 01AH8725
Product Name 3A 250V Electronic Connector Connector, Header, 5Pos, 1Row, 2.54Mm; Connector Systems Molex
Termination Through Hole
Unlock Full Specs
to access all available technical data