Connector
CGRID SL SRD HDR RA 120 TPG TIN 2CKT ROHS COMPLIANT: YES
CONNECTOR, HEADER, 2POS, 1ROWS, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:SL 70555 Series RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 70555-0001 | 1789758 | 29AC0924 |
| Product Name | PCB Headers | Cgrid Sl Srd Hdr Ra 120 Tpg Tin 2Ckt Rohs Compliant Molex | |
| Connector Type | Wire to Board Connector |