Molex Rectangular Connectors - 705530039 705530039

Description
Manufacturer: Molex, LLC Win Source Part Number: 764640-705530039 Series: SL 70553 Packaging: Tube Number of Positions: 5 Operating Temperature Range: -40°C ~ 105°C Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Contact Material: Phosphor Bronze Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical Mounting: Through Hole, Right Angle Insulation Material: Polyester, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 150μin (3.81μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 150μin (3.81μm) Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.130" (3.30mm) Insulation Height: 0.215" (5.45mm) Contact Shape: Square Contact Length - Mating: 0.240" (6.10mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 764640-705530039 Series: SL 70553 Packaging: Tube Number of Positions: 5 Operating Temperature Range: -40°C ~ 105°C Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Contact Material: Phosphor Bronze Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical Mounting: Through Hole, Right Angle Insulation Material: Polyester, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 150μin (3.81μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 150μin (3.81μm) Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.130" (3.30mm) Insulation Height: 0.215" (5.45mm) Contact Shape: Square Contact Length - Mating: 0.240" (6.10mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 705530039 - 764640-705530039 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 705530039
764640-705530039
Rectangular Connectors - 705530039 764640-705530039
Manufacturer: Molex, LLC Win Source Part Number: 764640-705530039 Series: SL 70553 Packaging: Tube Number of Positions: 5 Operating Temperature Range: -40°C ~ 105°C Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Contact Material: Phosphor Bronze Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical Mounting: Through Hole, Right Angle Insulation Material: Polyester, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 150μin (3.81μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 150μin (3.81μm) Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.130" (3.30mm) Insulation Height: 0.215" (5.45mm) Contact Shape: Square Contact Length - Mating: 0.240" (6.10mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 764640-705530039
Series: SL 70553
Packaging: Tube
Number of Positions: 5
Operating Temperature Range: -40°C ~ 105°C
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Latch Holder
Contact Material: Phosphor Bronze
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Medical
Mounting: Through Hole, Right Angle
Insulation Material: Polyester, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 150μin (3.81μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 150μin (3.81μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.130" (3.30mm)
Insulation Height: 0.215" (5.45mm)
Contact Shape: Square
Contact Length - Mating: 0.240" (6.10mm)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-705530039
Electronic Connector 316-705530039
Conn Shrouded Header (4 Sides) HDR 5 POS 2.54mm Solder RA Thru-Hole SL™ Tube Product overview: 705530039 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-705530039 can be used for catalog matching and distributor lookup.

Conn Shrouded Header (4 Sides) HDR 5 POS 2.54mm Solder RA Thru-Hole SL™ Tube Product overview: 705530039 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-705530039 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 764640-705530039 316-705530039
Product Name Rectangular Connectors - 705530039 Electronic Connector
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details