CGRID SL SRD HDR 120 RA SR 30 U 8CKT
Connector
WTB CONN, HEADER, 8POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:SL 70553 Series RoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 70553-0112 | 70553-0112 | 01AH1610 |
| Product Name | Connectors Ribbon & FFC | Wtb Conn, Header, 8Pos, 1Row, 2.54Mm; Connector Systems Molex |