Molex Connector, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Molex 70553-0108

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Molex - 29X2078 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Molex
29X2078
Connector, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Molex 29X2078
CONNECTOR, HEADER, 4POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:SL 70553 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:SL 70553 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Header; Series Molex - 25M5151 - Newark, An Avnet Company
Chicago, IL, United States
Header; Series Molex
25M5151
Header; Series Molex 25M5151
Header; Series:SL; Contact Termination:Right Angle Through Hole; Gender:Receptacle; No. of Contacts:4; No. of Rows:1; Pitch Spacing:2.54mm; Contact Plating:Gold; Contact Material:Copper Alloy; Connector Type:Wire-to-Board RoHS Compliant: Yes

Header; Series:SL; Contact Termination:Right Angle Through Hole; Gender:Receptacle; No. of Contacts:4; No. of Rows:1; Pitch Spacing:2.54mm; Contact Plating:Gold; Contact Material:Copper Alloy; Connector Type:Wire-to-Board RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70553-0108 29X2078 25M5151
Product Name Connector, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Molex Header; Series Molex
Connector Type Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - 1124-CKB.H08.ELLS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 250 volts
View Details