Molex Connector, Header, 11Pos, 1Row, 2.54Mm; Connector Systems Molex 70553-0045

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 11Pos, 1Row, 2.54Mm; Connector Systems Molex - 25M5149 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 11Pos, 1Row, 2.54Mm; Connector Systems Molex
25M5149
Connector, Header, 11Pos, 1Row, 2.54Mm; Connector Systems Molex 25M5149
CONNECTOR, HEADER, 11POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:SL 70553 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 11POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:SL 70553 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Header Connector,pcb Mount,recept,11 Contacts,pin,0.1 Pitch,pc Tail Terminal,latch Molex - 59H2896 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,11 Contacts,pin,0.1 Pitch,pc Tail Terminal,latch Molex
59H2896
Header Connector,pcb Mount,recept,11 Contacts,pin,0.1 Pitch,pc Tail Terminal,latch Molex 59H2896
Header Connector,PCB Mount,RECEPT,11 Contacts,PIN,0.1 Pitch,PC TAIL Terminal,LATCH

Header Connector,PCB Mount,RECEPT,11 Contacts,PIN,0.1 Pitch,PC TAIL Terminal,LATCH

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70553-0045 25M5149 59H2896
Product Name Connector, Header, 11Pos, 1Row, 2.54Mm; Connector Systems Molex Header Connector,pcb Mount,recept,11 Contacts,pin,0.1 Pitch,pc Tail Terminal,latch Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Blade Type Power Connector Contacts - 2243-1348-ND - DigiKey
Specs
Contact Size (AWG) 6 AWG
View Details
3 suppliers
Circular Connector Assemblies - CAB.M19.GLA.C92GZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 5.0 amps
View Details
2 suppliers