Molex Through-Hole 3A 250V Electronic Connector 70553-0043

Description
9 CKT 2.54mm RA Header, 3A, 250V, Through Hole Product overview: 70553-0043 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-70553-0043 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
9 CKT 2.54mm RA Header, 3A, 250V, Through Hole Product overview: 70553-0043 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-70553-0043 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 3A 250V Electronic Connector
2027-70553-0043
Through-Hole 3A 250V Electronic Connector 2027-70553-0043
9 CKT 2.54mm RA Header, 3A, 250V, Through Hole Product overview: 70553-0043 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-70553-0043 can be used for catalog matching and distributor lookup.

9 CKT 2.54mm RA Header, 3A, 250V, Through Hole Product overview: 70553-0043 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-70553-0043 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Rectangular Connectors - 70553-0043 - 857029-70553-0043 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 70553-0043
857029-70553-0043
Rectangular Connectors - 70553-0043 857029-70553-0043
Manufacturer: Molex, LLC Win Source Part Number: 857029-70553-0043 Series: * Package: Tube Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040

Manufacturer: Molex, LLC
Win Source Part Number: 857029-70553-0043
Series: *
Package: Tube
Categories: Uncategorized
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040

Buy Now Datasheet
Header Connector,pcb Mount,recept,9 Contacts,pin,0.1 Pitch,pc Tail Terminal,latch Rohs Compliant Molex - 59H2894 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,9 Contacts,pin,0.1 Pitch,pc Tail Terminal,latch Rohs Compliant Molex
59H2894
Header Connector,pcb Mount,recept,9 Contacts,pin,0.1 Pitch,pc Tail Terminal,latch Rohs Compliant Molex 59H2894
Header Connector,PCB Mount,RECEPT,9 Contacts,PIN,0.1 Pitch,PC TAIL Terminal,LATCH RoHS Compliant: Yes

Header Connector,PCB Mount,RECEPT,9 Contacts,PIN,0.1 Pitch,PC TAIL Terminal,LATCH RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2027-70553-0043 70553-0043 857029-70553-0043 59H2894
Product Name Through-Hole 3A 250V Electronic Connector Rectangular Connectors - 70553-0043 Header Connector,pcb Mount,recept,9 Contacts,pin,0.1 Pitch,pc Tail Terminal,latch Rohs Compliant Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products