Connector
CGRID SL SRD HDR 120 RA TIN 6 KT
CGRID SL SRD HDR 120 RA TIN 6CKT ROHS COMPLIANT: YES
CONNECTOR, HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:SL 70553 Series RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 70553-0040 | 6700885P | 70553-0040 | 26AC8567 |
| Product Name | PCB Headers | Connectors Ribbon & FFC | Cgrid Sl Srd Hdr 120 Ra Tin 6Ckt Rohs Compliant Molex | |
| Geometry | Right Angle |