Molex Connector, Header, 14Pos, 1Row, 2.54Mm; Connector Systems Molex 70553-0013

Description
CONNECTOR, HEADER, 14POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:SL 70553 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 14POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:SL 70553 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 14Pos, 1Row, 2.54Mm; Connector Systems Molex - 01AH1604 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 14Pos, 1Row, 2.54Mm; Connector Systems Molex
01AH1604
Connector, Header, 14Pos, 1Row, 2.54Mm; Connector Systems Molex 01AH1604
CONNECTOR, HEADER, 14POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:SL 70553 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 14POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:SL 70553 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AH1604
Product Name Connector, Header, 14Pos, 1Row, 2.54Mm; Connector Systems Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
50 Ohm HN Connector, HN Straight Plug - 190104 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details