Molex 3A 250V Electronic Connector 70553-0007

Description
8 Pos 1 Row RA Header, 2.54mm Pitch, 3A, 250V, Gold Plated Product overview: 70553-0007 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-70553-0007 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8 Pos 1 Row RA Header, 2.54mm Pitch, 3A, 250V, Gold Plated Product overview: 70553-0007 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-70553-0007 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A 250V Electronic Connector
2027-70553-0007
3A 250V Electronic Connector 2027-70553-0007
8 Pos 1 Row RA Header, 2.54mm Pitch, 3A, 250V, Gold Plated Product overview: 70553-0007 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-70553-0007 can be used for catalog matching and distributor lookup.

8 Pos 1 Row RA Header, 2.54mm Pitch, 3A, 250V, Gold Plated Product overview: 70553-0007 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-70553-0007 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 6700857P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6700857P
PCB Headers 6700857P
Molex 70553-0007 PCB Header

Molex 70553-0007 PCB Header

Supplier's Site
PCB Headers - 6700857 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6700857
PCB Headers 6700857
Molex 70553-0007 PCB Header

Molex 70553-0007 PCB Header

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 70553-0007 - 1010039-70553-0007 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 70553-0007
1010039-70553-0007
Circular Connectors - Circular Connectors - Housings - 70553-0007 1010039-70553-0007
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010039-70553-0007 Number of Positions: 8 Pitch: 2.54 mm Color: Black Number of Rows: 1 Termination: Through Hole Contact Material: Bronze Voltage Rating: 250 V Current Rating: 3 A Number of Contacts: 8 Gender: Male Housing Material: Thermoplastic Number of Circuits: 8 Orientation: Right Angle Contact Plating: Gold Housing Color: Black Contact Resistance: 30 mΩ Material: Brass Plating: Tin Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 281698-8; 280380-1; 70551-0077; 70543-0007; 280373-1; 70545-00770705530007 ; 70553-0007.; 70553-0007..; 705530007; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 250 V REACH SVHC: Unknown Lead Pitch: 2.54 mm ELV: Compliant Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1010039-70553-0007
Number of Positions: 8
Pitch: 2.54 mm
Color: Black
Number of Rows: 1
Termination: Through Hole
Contact Material: Bronze
Voltage Rating: 250 V
Current Rating: 3 A
Number of Contacts: 8
Gender: Male
Housing Material: Thermoplastic
Number of Circuits: 8
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Black
Contact Resistance: 30 mΩ
Material: Brass
Plating: Tin
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 281698-8; 280380-1; 70551-0077; 70543-0007; 280373-1; 70545-00770705530007; 70553-0007.; 70553-0007..; 705530007;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Lead Pitch: 2.54 mm
ELV: Compliant
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant

Buy Now
Connector, Header, 8Pos, 1Row, 2.54Mm; Connector Systems Molex - 59H2875 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 1Row, 2.54Mm; Connector Systems Molex
59H2875
Connector, Header, 8Pos, 1Row, 2.54Mm; Connector Systems Molex 59H2875
CONNECTOR, HEADER, 8POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:SL 70553 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:SL 70553 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 2027-70553-0007 6700857P 6700857 70553-0007 1010039-70553-0007 59H2875
Product Name 3A 250V Electronic Connector PCB Headers PCB Headers Circular Connectors - Circular Connectors - Housings - 70553-0007 Connector, Header, 8Pos, 1Row, 2.54Mm; Connector Systems Molex
Gender Male / Plug
Termination Through Hole Solder Through Hole
Voltage Rating 250 volts 250 volts
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data