Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 70553-0002

Description
Win Source Part Number: 1164094-70553-0002 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 0705530002; 705-53-0002; 70553-0002.; 70553-0002..; 705530002; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-70553-0002 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1164094-70553-0002 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 0705530002; 705-53-0002; 70553-0002.; 70553-0002..; 705530002; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-70553-0002 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1164094-70553-0002 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1164094-70553-0002
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1164094-70553-0002
Win Source Part Number: 1164094-70553-0002 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 0705530002; 705-53-0002; 70553-0002.; 70553-0002..; 705530002; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-70553-0002 RoHS Status: RoHS non-compliant

Win Source Part Number: 1164094-70553-0002
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): 0705530002; 705-53-0002; 70553-0002.; 70553-0002..; 705530002;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: 2266-70553-0002
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Connector, Header, 3Pos, 1Row, 2.54Mm; Pitch Spacing Molex - 05AC9744 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 1Row, 2.54Mm; Pitch Spacing Molex
05AC9744
Connector, Header, 3Pos, 1Row, 2.54Mm; Pitch Spacing Molex 05AC9744
CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:3Contacts; Gender:Header; Product Range:SL 70553 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:3Contacts; Gender:Header; Product Range:SL 70553 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1164094-70553-0002 05AC9744
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 3Pos, 1Row, 2.54Mm; Pitch Spacing Molex
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Discrete Sockets - 1730874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details