Connector
WTB CONN, HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:SL 70551 Series RoHS Compliant: Yes
Header Connector,PCB Mount,RECEPT,6 Contacts,PIN,0.1 Pitch,PC TAIL Terminal,LOCKING MECH RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 70551-0040 | 01AH8721 |
| Product Name | Wtb Conn, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Molex |