Molex Wtb Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex 70551-0037

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Wtb Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex - 54AH8084 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex
54AH8084
Wtb Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex 54AH8084
WTB CONN, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:SL 70551 Series; Connector Shroud:- RoHS Compliant: Yes

WTB CONN, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:SL 70551 Series; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site
Sl R/a Latch Hdr /split Pg 15 Sau 3Ckt Rohs Compliant Molex - 26AC8557 - Newark, An Avnet Company
Chicago, IL, United States
Sl R/a Latch Hdr /split Pg 15 Sau 3Ckt Rohs Compliant Molex
26AC8557
Sl R/a Latch Hdr /split Pg 15 Sau 3Ckt Rohs Compliant Molex 26AC8557
SL R/A LATCH HDR /SPLIT PG 15 SAU 3CKT ROHS COMPLIANT: YES

SL R/A LATCH HDR /SPLIT PG 15 SAU 3CKT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70551-0037 54AH8084 26AC8557
Product Name Wtb Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex Sl R/a Latch Hdr /split Pg 15 Sau 3Ckt Rohs Compliant Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details