Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039910-70551-0003
Number of Positions: 4
Pitch: 2.54 mm
Number of Rows: 1
Termination: Through Hole
Contact Material: Bronze
Voltage Rating: 250 V
Current Rating: 3 A
Number of Contacts: 4
Gender: Male
Housing Material: Thermoplastic
Number of Circuits: 4
Orientation: Right Angle
Contact Plating: Tin
Contact Resistance: 15 mΩ
Material: Brass
Contact Gender: Male
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 5-102974-4; 70555-0038; 70553-0038; 281698-4; 103325-4; 5-102523-1; 281695-40705510003; 705510003;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
ELV: Compliant
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
SL R/A LATCH HDR /SPLIT PG TI 4CKT
CONNECTOR, HEADER, 4POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:SL 70551 Series RoHS Compliant: Yes
| Win Source Electronics | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 1039910-70551-0003 | 70551-0003 | 59H2841 |
| Product Name | Circular Connectors - Circular Connectors - Housings - 70551-0003 | Connectors Ribbon & FFC | Connector, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Molex |
| Connector Type | Circular / Cylindrical Connectors |