Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 705450039

Description
Manufacturer: Molex Win Source Part Number: 1332800-0705450039 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tube Number of Positions: 5 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Contact Material: Phosphor Bronze Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical Standard Package: 1 Mounting: Through Hole Insulation Material: Polyester, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 74.8µin (1.90µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.130" (3.30mm) Overall Contact Length: 0.470" (11.94mm) Insulation Height: 0.465" (11.80mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.240" (6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 705450039,70545-0039 ,A-70545-0039,WM4145 Base Product Number: 070545 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332800-0705450039 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tube Number of Positions: 5 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Contact Material: Phosphor Bronze Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical Standard Package: 1 Mounting: Through Hole Insulation Material: Polyester, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 74.8µin (1.90µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.130" (3.30mm) Overall Contact Length: 0.470" (11.94mm) Insulation Height: 0.465" (11.80mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.240" (6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 705450039,70545-0039 ,A-70545-0039,WM4145 Base Product Number: 070545 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332800-0705450039 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332800-0705450039
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332800-0705450039
Manufacturer: Molex Win Source Part Number: 1332800-0705450039 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tube Number of Positions: 5 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Contact Material: Phosphor Bronze Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical Standard Package: 1 Mounting: Through Hole Insulation Material: Polyester, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 74.8µin (1.90µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.130" (3.30mm) Overall Contact Length: 0.470" (11.94mm) Insulation Height: 0.465" (11.80mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.240" (6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 705450039,70545-0039 ,A-70545-0039,WM4145 Base Product Number: 070545 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332800-0705450039
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Tube
Number of Positions: 5
Features: Board Guide
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Latch Holder
Contact Material: Phosphor Bronze
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Medical
Standard Package: 1
Mounting: Through Hole
Insulation Material: Polyester, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 15.0µin (0.38µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 74.8µin (1.90µm)
Insulation Color: Black
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.130" (3.30mm)
Overall Contact Length: 0.470" (11.94mm)
Insulation Height: 0.465" (11.80mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
Contact Length - Mating: 0.240" (6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 705450039,70545-0039,A-70545-0039,WM4145
Base Product Number: 070545
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1332800-0705450039
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
Headers & Wire Housings - G125-FV12605L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
PCB Headers & Receptacles - 102898-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
DIL Sockets - 1831563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details