Molex Connectors Ribbon & FFC 70545-0048

Description
CGRID SL SRD VHDR SR 120 TPG 5AU 14CKT
Request a Quote Datasheet
Description
CGRID SL SRD VHDR SR 120 TPG 5AU 14CKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Ribbon & FFC - 70545-0048 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Ribbon & FFC
70545-0048
Connectors Ribbon & FFC 70545-0048
CGRID SL SRD VHDR SR 120 TPG 5AU 14CKT

CGRID SL SRD VHDR SR 120 TPG 5AU 14CKT

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Wtb Conn, Header, 14Pos, 1Row, 2.54Mm; Connector Systems Molex - 54AH8082 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 14Pos, 1Row, 2.54Mm; Connector Systems Molex
54AH8082
Wtb Conn, Header, 14Pos, 1Row, 2.54Mm; Connector Systems Molex 54AH8082
WTB CONN, HEADER, 14POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:SL 70545 Series; Connector Shroud:- RoHS Compliant: Yes

WTB CONN, HEADER, 14POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:SL 70545 Series; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70545-0048 70545-0048 54AH8082
Product Name Connectors Ribbon & FFC Wtb Conn, Header, 14Pos, 1Row, 2.54Mm; Connector Systems Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
MDHC Series: DC TO 40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details