Molex Connectors Ribbon & FFC 70545-0046

Description
CGRID SL SRD VHDR SR 120 TPG 5AU 12CKT
Request a Quote Datasheet
Description
CGRID SL SRD VHDR SR 120 TPG 5AU 12CKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Ribbon & FFC - 70545-0046 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Ribbon & FFC
70545-0046
Connectors Ribbon & FFC 70545-0046
CGRID SL SRD VHDR SR 120 TPG 5AU 12CKT

CGRID SL SRD VHDR SR 120 TPG 5AU 12CKT

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 12Pos, 1Row, 2.54Mm; Connector Systems Molex - 01AH1597 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12Pos, 1Row, 2.54Mm; Connector Systems Molex
01AH1597
Connector, Header, 12Pos, 1Row, 2.54Mm; Connector Systems Molex 01AH1597
CONNECTOR, HEADER, 12POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:SL 70545 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 12POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:SL 70545 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70545-0046 70545-0046 01AH1597
Product Name Connectors Ribbon & FFC Connector, Header, 12Pos, 1Row, 2.54Mm; Connector Systems Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin Connector Magnetic -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
RBA Series: Single row PCB connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details