Molex Connector, Header, 7Pos, 1Row, 2.54Mm; Connector Systems Molex 70545-0041

Description
CONNECTOR, HEADER, 7POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole Straight; Product Range:SL 70545 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 7POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole Straight; Product Range:SL 70545 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 7Pos, 1Row, 2.54Mm; Connector Systems Molex - 25M5126 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 7Pos, 1Row, 2.54Mm; Connector Systems Molex
25M5126
Connector, Header, 7Pos, 1Row, 2.54Mm; Connector Systems Molex 25M5126
CONNECTOR, HEADER, 7POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole Straight; Product Range:SL 70545 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 7POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole Straight; Product Range:SL 70545 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cgrid Sl Srd Vhdr Sr 120 Tpg 15Au 7Ckt Rohs Compliant Molex - 80AH0719 - Newark, An Avnet Company
Chicago, IL, United States
Cgrid Sl Srd Vhdr Sr 120 Tpg 15Au 7Ckt Rohs Compliant Molex
80AH0719
Cgrid Sl Srd Vhdr Sr 120 Tpg 15Au 7Ckt Rohs Compliant Molex 80AH0719
CGRID SL SRD VHDR SR 120 TPG 15AU 7CKT ROHS COMPLIANT: YES

CGRID SL SRD VHDR SR 120 TPG 15AU 7CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 25M5126
Product Name Connector, Header, 7Pos, 1Row, 2.54Mm; Connector Systems Molex
Unlock Full Specs
to access all available technical data

Similar Products

SMA (M) St. Terminator - ET-SMS-TM - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 6.000 GHz
View Details
ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details
RF Connectors - 1059410-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
3 suppliers
Coaxial Adapters - 696906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMB
Geometry Straight
View Details