Connector
CGRID SL SRD VHDR SR 120 TPG 15AU 6CKT ROHS COMPLIANT: YES
CONNECTOR, HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:SL 70545 Series RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 70545-0040 | 29AC0913 |
| Product Name | Cgrid Sl Srd Vhdr Sr 120 Tpg 15Au 6Ckt Rohs Compliant Molex |